EN
  • EN
  • DE
  • IT

RCHS1901431CG1

Part No RCHS1901431CG1
Manufacturer Hammond Manufacturing
Catalog Racks
Description RACK STEEL 31.5X21X16 BE/GY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series RCHS
Dimensions - Panel 30.250" L x 17.810" W x 14.060" H (768.35mm x 452.37mm x 357.12mm)
Dimensions - Overall 31.500" L x 21.000" W x 16.000" H (800.10mm x 533.40mm x 406.40mm)
Material Metal, Steel
Features Handles
Style Enclosed, Bottom, Sides, Top
Type Table Top Rack Cabinet
Door Doorless
Color Beige, Gray
Mounting Rails Two Pair
Ventilation Non-Vented
Weight 68 lbs (30.8kg)
Win Source Part Number 760417-RCHS1901431CG1
Popularity Medium
Supply and Demand Status Balance
Family Name RCHS1
Introduction Date December 04, 2009
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian RCHS1901431CG1 CAD Model

Description

The Hammond Manufacturing RCHS1901431CG1 is a table top rack cabinet designed to protect electronic components.

  • Enclosure Material: Metal, Steel
  • Color: Beige, Gray
  • Panel Dimensions: 30.250" L x 17.810" W x 14.060" H
  • Overall Dimensions: 31.500" L x 21.000" W x 16.000" H
  • Features: Handles
  • Style: Enclosed
  • Mounting Rails: Two Pairs
  • Ventilation: Non-Vented
  • Family Name: RCHS1
  • Categories: Boxes, Enclosures, and Racks
  • EOL Date: 2026
  • Popularity: Medium
  • Supply and Demand: Balanced

You May Also Be Interested in

Bud Industries
CABINET 7" PS 9.06X 21.06X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 9.060" H (393.70mm x 534.92mm x 230.12mm) Black
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR ENCL / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 23.622" L x 62.992" W x 70.866" H (600.00mm x 1600.00mm x 1800.00mm) Gray
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Famatel USA
IP55 ABS Junction Box 7 Cones
Need more? Email Us
Bud Industries
ADD-A-RACK ECONOMIZER VENTED / Metal, Steel Add-A-Rack Cabinet Enclosed, Back 25.500" L x 22.000" W x 66.562" H (647.70mm x 558.80mm x 1690.68mm) Black
Need more? Email Us
Bud Industries
CAB 12.25" PS 14.31X21.06X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 14.310" H (393.70mm x 534.92mm x 363.47mm) Black
Need more? Email Us
Panduit Corp
NET-VERSE 45U*800MM*1200MM, BLAC
Need more? Email Us
Hammond Manufacturing
MODULAR SINGLE DOOR ENCL / Type 12 Mild Steel Modular Freestanding Enclosure
Need more? Email Us
Tripp Lite
25U RACK ENCLOSURE SERVER CABINT / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 43.000" L x 23.630" W x 49.000" H (1092.20mm x 600.20mm x 1244.60mm) Black
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess