EN
  • EN
  • DE

HSP43220GC-25

Part No HSP43220GC-25
Manufacturer Harris Corporation
Catalog Interface - Filters - Active
Description DECIMATING DIGITAL FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Harris Corporation
Package Bulk
Product Status Active
Filter Type Digital
Number of Filters 2
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 731250-HSP43220GC-25
Ultra Librarian 3D Model Ultra Librarian HSP43220GC-25 CAD Model

Description

The HSP43220GC-25 is a digital active filter IC.

  • Filters: 2
  • Voltage Supply: 4.75V to 5.25V
  • Mounting: Surface Mount
  • Package: 84-LCC

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Texas Instruments
Filters - Active RoHS
Lowest to $29.1045
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Need more? Email Us
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.0289
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $246.1883 $246.1883
2+ $220.7205 $441.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess