EN
  • EN
  • DE
  • IT

09032646825

Part No 09032646825
Manufacturer HARTING
Catalog Backplane Connectors
Description CONN DIN RCPT 96POS PCB / 96 Position Din Connector Receptacle, Female Sockets Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr HARTING
Series DIN 41612
Package Bulk
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 96
Number of Positions Loaded 64
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Level, Class 2
Mounting Type Through Hole
Termination Solder
Material Flammability Rating UL94 V-0
Material - Insulation Thermoplastic, Glass Filled
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 904765-09032646825
Ultra Librarian 3D Model Ultra Librarian 09032646825 CAD Model

Description

The DIN 41612 Backplane Connector is a high-performance electronic component that is designed for use in demanding applications. With a pitch of 0.100" (2.54mm) and a total of 96 positions, this connector allows for efficient and reliable connections.

  • Pitch: 0.100" (2.54mm)
  • Positions: 96
  • Connector Type: receptacle with female sockets
  • Loaded positions: 64 positions
  • Material: high-quality thermoplastic material with glass-filled insulation
  • Flammability Rating: UL94 V-0
  • Package: bulk package of 100 pieces
  • Mounting Type: through hole
  • Status: active product

You May Also Be Interested in

EDAC Inc.
CONN HSG RACK & PANEL 38POS GRY
Need more? Email Us
TE Connectivity
CONN RCPT HSG 28POS BLK PNL MNT
Need more? Email Us
Amphenol
METRAL GUIDE PIN
Need more? Email Us
TE Connectivity
RA KEYED GUIDE MOD, VITA 46, MAC
Need more? Email Us
HARTING
CONN SHROUD DIN 41612 96POS
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONTACT PIN POWER SILVER
Need more? Email Us
TE Connectivity
CONN 50POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN PLUG HSG 42POS BLK PNL MNT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3508 $56.4192
51+ $2.2019 $112.2969
79+ $2.1276 $168.0804
114+ $1.9788 $225.5832
148+ $1.9043 $281.8364
184+ $1.8300 $336.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess