EN
  • EN
  • DE

09120022754

Part No 09120022754
Manufacturer HARTING
Catalog Heavy Duty Connector Inserts, Modules
Description INSERT FEMALE 2POS SCREW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Insert
Gender Female
Number of Positions 2
Size 3A
Termination Style Screw
Voltage Rating 600V
Current Rating (Amps) 40A
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633795-09120022754
Ultra Librarian 3D Model Ultra Librarian 09120022754 CAD Model

Description

N

You May Also Be Interested in

HARTING
INSERT MALE 4POS+2 FIBER CRIMP
Need more? Email Us
TE Connectivity
INSERT FEMALE 24POS+1GND CRIMP
Need more? Email Us
HARTING
INSERT MALE 16P+1GND TERM BLOCK
Need more? Email Us
HARTING
MODULE FEMALE 9POS CRIMP
Need more? Email Us
HARTING
INSERT FEMALE 24POS PUSH IN
Need more? Email Us
HARTING
INSERT MALE 16P+1GND TERM BLOCK
Need more? Email Us
HARTING
INSERT FEMALE 24POS HAN ESS
Need more? Email Us
HARTING
INSERT MALE 6POS+1GND PUSH IN
Need more? Email Us
TE Connectivity
INSERT FEMALE 24POS+1GND CLAMP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess