EN
  • EN
  • DE

09120032770

Part No 09120032770
Manufacturer HARTING
Catalog Heavy Duty Connector Inserts, Modules
Description INSERT RJ45 FEMALE 8P8C SCREW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Insert, RJ45
Gender Female
Number of Positions 8p8c
Termination Style Screw
Voltage Rating 24V
Current Rating (Amps) 10A
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631199-09120032770
Ultra Librarian 3D Model Ultra Librarian 09120032770 CAD Model

Description

N

You May Also Be Interested in

HARTING
INSERT FEMALE 4POS CRIMP
Need more? Email Us
HARTING
INSERT FEMALE 4+2POS+1GND SCREW
Need more? Email Us
HARTING
INSERT MALE 24POS CRIMP
Need more? Email Us
HARTING
INSERT FMALE 24P+1GND TERM BLOCK
Need more? Email Us
HARTING
INSERT RJ45 MALE 8P8C IDC
Need more? Email Us
HARTING
INSERT MALE 16P+1GND TERM BLOCK
Need more? Email Us
HARTING
MODULE FEMALE 12POS PUSH IN LOCK
Need more? Email Us
HARTING
INSERT MALE 4POS+2 FIBER CRIMP
Need more? Email Us
TE Connectivity
INSERT FEMALE 16POS+1GND CRIMP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess