EN
  • EN
  • DE

09120042601

Part No 09120042601
Manufacturer HARTING
Catalog Heavy Duty Connector Inserts, Modules
Description INSERT MALE 4POS+2 FIBER CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Insert with Fiber Optic Contacts
Gender Male
Number of Positions 4+2 Fiber
Size 3A
Termination Style Crimp
Voltage Rating 50V
Current Rating (Amps) 10A
Temperature Range - Operating -40°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633538-09120042601
Ultra Librarian 3D Model Ultra Librarian 09120042601 CAD Model

Description

N

You May Also Be Interested in

HARTING
INSERT RJ45 MALE 6P4C IDC
Need more? Email Us
HARTING
INSERT FEMALE 2POS SCREW
Need more? Email Us
TE Connectivity
INSERT FEMALE 7POS+1GND CRIMP
Need more? Email Us
HARTING
MODULE FEMALE 4POS CRIMP
Lowest to $5.9956
TE Connectivity
HVS-S20DF.25.BU.C
Need more? Email Us
HARTING
INSERT FMALE 46P+1GND TERM BLOCK
Need more? Email Us
TE Connectivity
INSERT MALE 4POS+1GND SCREW
Need more? Email Us
HARTING
INSERT MALE 46P+1GND TERM BLOCK
Need more? Email Us
TE Connectivity
HVS-S20DF.25.STI.C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess