EN
  • EN
  • DE

09140013131

Part No 09140013131
Manufacturer HARTING
Catalog Connectors, Interconnects
Description MODULE FEMALE 1POS CRIMP/SCREW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsHeavy Duty ConnectorsHeavy Duty Connector Inserts, Modules
Manufacturer HARTING
Series Han-Modular?
Packaging Bulk
Part Status Active
Connector Type Module without Contacts
Gender Female
Number of Positions 1
Termination Style Crimp; Screw
Voltage Rating 830V
Current Rating (Amps) 100A
Operating Temperature -40°C ~ 125°C
Color Gray
Housing Material Polycarbonate (PC)
Material Flammability Rating UL94 V-0
Base Product Number 09140013
Ultra Librarian 3D Model Ultra Librarian 09140013131 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER
Lowest to $17.0378
Amphenol
4,0MM POWERLOK 2 WAY PLUG STRAIG
Lowest to $21.8181
Same Sky
CONN JACK STEREO 3.5MM R/A
Need more? Email Us
Adam Technologies, Inc.
RF SMA CONNECTOR
Need more? Email Us
Same Sky
CONN RCPT USB2.0 TYPEA 4POS R/A
Need more? Email Us
Same Sky
CONN JACK 4COND 3.5MM PNL MT
Need more? Email Us
Amphenol FCI
CONN FPC BOTTOM 15POS 1MM R/A
Lowest to $0.5454
Same Sky
AUDIO JACK, 6.35 MM, HORIZONTAL,
Need more? Email Us
Same Sky
CONN JACK STEREO 3.5MM SMD R/A
Lowest to $1.4236

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2685 $50.8795
17+ $5.9639 $101.3863
26+ $5.7776 $150.2176
36+ $5.5912 $201.2832
47+ $5.4048 $254.0256
62+ $4.8457 $300.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess