EN
  • EN
  • DE

09370009942

Part No 09370009942
Manufacturer HARTING
Catalog Heavy Duty Connector Accessories
Description HAN M 10 GASKET 5 MM, NEOPREN LI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Gasket
For Use With/Related Products Han® Housings
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1633506-09370009942
Ultra Librarian 3D Model Ultra Librarian 09370009942 CAD Model

Description

N

You May Also Be Interested in

HARTING
GRIP PANEL HAN 24 B
Need more? Email Us
HARTING
SINGLE FRAME, NI PLATED, PLASTIC
Need more? Email Us
HARTING
PLUG SOCKET MODULE USA/JAPAN (NE
Need more? Email Us
HARTING
GROUND TERMINAL SIZE 16B
Need more? Email Us
HARTING
PLAST CVR FOR HAN 3A W LOCK PEGS
Need more? Email Us
HARTING
ADAPTER HAN 6B - D-SUB 15
Need more? Email Us
HARTING
ADAPTER HAN 10B - D-SUB 25
Need more? Email Us
HARTING
GRIP PANEL WITH SCREW ADAPTER HA
Need more? Email Us
HARTING
PLUG SOCKET MODULE DOUBLE ITALY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess