EN
  • EN
  • DE

09400249912

Part No 09400249912
Manufacturer HARTING
Catalog Heavy Duty Connector Frames
Description FRAME ASSEMBLY FEMALE FOR 3MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Modules 3
Gender Female
Size 24HPR
Frame Type Fixed Frame
Material Metal
Temperature Range - Operating -40°C ~ 125°C
Includes 10 pcs - 1 Frame, 2 Pins, 4 Screws, 4 Washers
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633780-09400249912
Ultra Librarian 3D Model Ultra Librarian 09400249912 CAD Model

Description

N

You May Also Be Interested in

HARTING
FRAME FIXED FMALE SZ24HPR
Need more? Email Us
Amphenol
FRAME FEMALE SZE16 FOR 4MOD
Need more? Email Us
HARTING
FRAME ASSY FMALE SZ24HPR FOR4MOD
Need more? Email Us
HARTING
FRAME HINGED SZ24B FOR 6MOD
Need more? Email Us
TE Connectivity
FRAME FIXED SZ8 FOR 4MOD
Need more? Email Us
TE Connectivity
FRAME FIXED SZ8 FOR 6MOD
Need more? Email Us
HARTING
FRAME PANEL MOUNTING FOR 4MOD
Need more? Email Us
Amphenol
FRAME FEMALE SZE24 FOR 6MOD
Need more? Email Us
HARTING
FRAME FIXED MALE FOR 6MOD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess