EN
  • EN
  • DE

09400489810

Part No 09400489810
Manufacturer HARTING
Catalog Heavy Duty Connector Frames
Description FRAME FIXED MALE FOR 6MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Modules 6
Gender Male
Size 48HPR
Frame Type Fixed Frame
Material Metal
Temperature Range - Operating -40°C ~ 125°C
Includes 15 pcs - 3 pc Frame, 8 Screws, 4 Washers
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633653-09400489810
Ultra Librarian 3D Model Ultra Librarian 09400489810 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
FRAME FIXED SZ4 FOR 2MOD
Need more? Email Us
TE Connectivity
FRAME FIXED SZ8 FOR 6MOD
Need more? Email Us
HARTING
FRAME FIXED MALE SZ24HPR FOR3MOD
Need more? Email Us
HARTING
FRAME FIXED SZ24B FOR 2MOD
Need more? Email Us
HARTING
FRAME PANEL MOUNT MALE FOR 6MOD
Need more? Email Us
HARTING
FRAME PANEL MOUNTING FOR 4MOD
Need more? Email Us
HARTING
FRAME FIXED MALE FOR 6MOD
Need more? Email Us
HARTING
FRAME ASSY MALE SZ24HPR FOR 4MOD
Need more? Email Us
HARTING
FRAME FIXED FEMALE FOR 6MOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess