EN
  • EN
  • DE

TPS59641RSLT

Part No TPS59641RSLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR SYNC BUCK 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-7
Voltage - Input 3 V to 28 V
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 140372-TPS59641RSLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS59641RSLT CAD Model

Description

Overview of TPS59641RSLT by Texas Instruments

The TPS59641RSLT is a sophisticated power management integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor solutions. This high-performance device is designed to cater to the needs of modern electronics requiring efficient and reliable power supply solutions. The TPS59641RSLT is particularly suitable for applications in computing, networking, and graphics cards, where stable and precise voltage regulation is critical.

Key Features

  • Efficient Power Conversion: The TPS59641RSLT incorporates advanced power conversion technology, ensuring high efficiency and reduced heat generation. This makes it ideal for systems where energy conservation and thermal management are priorities.
  • Programmable Switching Frequency: Users can program the switching frequency of the IC to optimize the performance for specific applications, providing flexibility in design and improved system compatibility.
  • Voltage Regulation: The device offers precise voltage regulation with adaptive on-time D-CAP3 control mode, which is essential for maintaining the stability and performance of sensitive electronic components.
  • Protection Features: The TPS59641RSLT is equipped with a suite of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, to safeguard the system against various fault conditions.

Applications

The versatility of the TPS59641RSLT makes it an excellent choice for a broad range of applications, including:

  • High-Performance Computing Systems
  • Graphics and Video Cards
  • Networking Equipment
  • Server and Enterprise Solutions

Technical Specifications

The TPS59641RSLT features advanced technical specifications that ensure optimal performance:

  • Input Voltage Range: Optimized for systems with a power supply range that suits various applications.
  • Output Voltage: Adjustable to meet the needs of the target application.
  • Package: Provided in a compact, surface-mount package that is suitable for space-constrained applications.

With its combination of efficiency, flexibility, and protection, the TPS59641RSLT from Texas Instruments stands out as a robust power management solution for demanding electronic systems. Integrating this IC into your design can help achieve a high level of performance while ensuring long-term reliability.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0151 $50.3775
61+ $1.6534 $100.8574
94+ $1.6018 $150.5692
130+ $1.5501 $201.5130
167+ $1.4984 $250.2328
224+ $1.3434 $300.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,236 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess