EN
  • EN
  • DE

B39262B8032P810

Part No B39262B8032P810
Manufacturer Qualcomm
Catalog RF Multiplexers
Description RF DUPLEXER 2.535/2.655GHZ 9SMD / RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Qualcomm
Package Tape & Reel
Product Status Obsolete
Type Duplexer
Frequency Bands (Low / High) 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz
Low Band Attenuation (min / max dB) 48.00dB / 54.00dB
High Band Attenuation (min / max dB) 38.00dB / 47.00dB
Mounting Type Surface Mount
Package / Case 9-SMD, No Lead
Standard Package 500 pcs
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 912467-B39262B8032P810
Ultra Librarian 3D Model Ultra Librarian B39262B8032P810 CAD Model

Description

The 912467-B39262B8032P810 is a surface mount RF multiplexer (duplexer) from Qualcomm.

  • Category: RF and Wireless - RF Multiplexers
  • Package: Tape & Reel
  • Standard Package: 500 pieces
  • Frequency Bands: 2.5GHz ~ 2.57GHz and 2.62GHz ~ 2.69GHz
  • Low Band Attenuation: Between 48.00dB and 54.00dB
  • High Band Attenuation: Between 38.00dB and 47.00dB
  • Mounting Type: Surface Mount
  • Package/Case: 9-SMD, no lead
  • ECCN: EAR99
  • REACH: REACH unaffected
  • MSL Level: 2A
  • Manufacturer: Qualcomm

You May Also Be Interested in

Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.7853
TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805
Lowest to $1.3904
AVX Corp/Kyocera Corp
RF DUPLEXER 827MHZ/872MHZ 8SMD
Need more? Email Us
TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805 / Multilayer Diplexer
Lowest to $0.0977
AVX Corp/Kyocera Corp
RF DUPLEXER 836.5/881.5MHZ 8SMD
Need more? Email Us
Broadcom Limited
IC QUADPLEXER B1+B3
Lowest to $2.3539
PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0542
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess