EN
  • EN
  • DE
  • IT

21033814412

Part No 21033814412
Manufacturer HARTING
Catalog Circular Connectors - Assemblies
Description CONN RCPT FMALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Female Sockets Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr HARTING
Series M12
Package Tube
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 4
Shell Size - Insert M12-4
Mounting Type Panel Mount, Through Hole, Right Angle
Mounting Feature Bulkhead
Termination Solder
Fastening Type Threaded
Orientation D
Primary Material Metal
Shell Material Zinc Die Cast
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP20
Features Board Guide, Flange
Shielding Shielded
Current Rating (Amps) 4A
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 85°C
Contact Material Copper Alloy
Insert Material Liquid Crystal Polymer (LCP)
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 905903-21033814412
Ultra Librarian 3D Model Ultra Librarian 21033814412 CAD Model

Description

The 905903-21033814412 is a circular connector assembly from the M12 series. It has 4 positions and features a silver color.

  • Series: M12
  • Positions: 4
  • Color: Silver
  • Shielded: Yes
  • Ingress Protection: IP20
  • Connector Type: Receptacle
  • Connector Gender: Female Sockets
  • Mounting: Panel Mounting
  • Shell Material: Zinc Die-Cast
  • Current Rating: 4A
  • Voltage Rating: 50V
  • Manufacturer: HARTING
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Conesys
AE7 6C 6#20 PIN RECP / 6 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Aerospace Operations
PLUG / Position Circular Connector
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 3P SILV SLDR CUP / 3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Conesys
CONN PLUG FMALE 11POS CRIMP
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 8POS GOLD SOLDER / 8 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
TE Connectivity
HERM RECP / Position Circular Connector
Need more? Email Us
TE Connectivity
RD16A16-19-S7CS051/2 / Position Circular Connector
Need more? Email Us
ITT Cannon, LLC
CIRCULAR
Need more? Email Us
Conesys
CONN RCPT MALE 8POS GOLD CRIMP
Lowest to $94.8641

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5358 $55.0716
5+ $22.5935 $112.9675
7+ $21.8874 $153.2118
10+ $21.1814 $211.8140
13+ $20.4754 $266.1802
17+ $18.3572 $312.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess