EN
  • EN
  • DE

09380323001

Part No 09380323001
Manufacturer HARTING
Catalog Heavy Duty Connectors
Description INSERT MALE 8+24POS+1GND CRIMP / Male Insert without Contacts Gray 8+24+Ground Position Crimp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Mfr HARTING
Series Han-Com®
Package Bulk
Connector Type Insert without Contacts
Gender Male
Number of Positions 8+24+Ground
Size 10B
Termination Style Crimp
Contact Type Han®, Han® D
Temperature Range - Operating -40°C ~ 125°C
Color Gray
Housing Material Polyamide (PA) , Nylon
Material Flammability Rating UL94 HB
Base Product Number 09380323
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1348827-09380323001
Ultra Librarian 3D Model Ultra Librarian 09380323001 CAD Model

Description

The Han-Com® series heavy-duty connector insert is a reliable solution for electronic devices that require a robust and secure connection.

  • Positions: 8+24+Ground
  • Color: Gray
  • Size: 10B
  • Termination Style: Crimp
  • Type: Insert without Contacts
  • Contact Type: Han®, Han® D
  • Gender: Male
  • Housing Material: Polyamide (PA), Nylon
  • Material Flammability Rating: UL94 HB
  • REACH: Not Affected
  • ECCN: EAR99
  • HTSUS: 8536.69.8000
  • Manufacturer: HARTING

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONTACT H.D CRIMP SKT 17-18.5AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 22-26AWG
Need more? Email Us
HARTING
HAN 3A M RECEPTACLE AC SET W JA
Need more? Email Us
HARTING
CONN ASSY TOP ENTRY 4+2+GND SZ3A
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SKT 15.5AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 1/0AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 12AWG
Need more? Email Us
Amphenol
CONN ASSY TOP ENTRY 6POS M32
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess