EN
  • EN
  • DE

G125-1010005

Part No G125-1010005
Manufacturer Harwin Inc.
Catalog Rectangular Connector Contacts
Description CONN PIN 26AWG CRIMP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsRectangular ConnectorsRectangular Connector Contacts
Manufacturer Harwin Inc.
Series Gecko
Packaging Bulk
Part Status Active
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 26 AWG
Contact Finish Gold
Contact Finish Thickness 8.00μin (0.203μm)
Base Product Number G125-101
Ultra Librarian 3D Model Ultra Librarian G125-1010005 CAD Model

You May Also Be Interested in

TE Connectivity
CONN SOCKET 14-18AWG CRIMP GOLD
Need more? Email Us
Anderson Power Products, Inc.
4.0MM AUXILIARY SOCKET
Need more? Email Us
Harwin Inc.
CONN SOCKET CRIMP GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 26-30AWG CRIMP TIN
Need more? Email Us
Anderson Power Products, Inc.
4.0MM AUXILIARY PINS
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 22-26AWG CRIMP GOLD
Need more? Email Us
Anderson Power Products, Inc.
CONT PIN 20-24AWG PRE-MATE 9.3MM
Need more? Email Us
Harwin Inc.
CONN SOCKET CRIMP SOLDER GOLD
Need more? Email Us
TE Connectivity
CONN SOCKET 14-20AWG CRIMP TIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess