EN
  • EN
  • DE

1-2058299-3

Part No 1-2058299-3
Manufacturer TE Connectivity
Catalog Solid State Lighting Connector - Assemblies
Description CONN HSNG RCPT&BLADE 6POS BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Board to Cable/Wire
Connector Type Blade and Receptacle Housing
Number of Positions 6
Mounting Type Free Hanging (In-Line)
Termination Crimp
Pitch 0.157" (4.00mm)
Fastening Type Latch Lock
Housing Color Black
Housing Material Polybutylene Terephthalate (PBT)
Temperature Range - Operating -40°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1630249-1-2058299-3
Ultra Librarian 3D Model Ultra Librarian 1-2058299-3 CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SSL PLUG
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL SOCKET
Need more? Email Us
TE Connectivity
CONN SSL HDR 3POS 3.5MM SOLDER
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL BRIDGE 10POS 2MM
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL SOCKET 2POS 3MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL HDR 2POS 3.96MM SOLDER
Lowest to $1.0187
JAE Electronics
CONN SSL RCPT 2POS 3MM SOLDER
Lowest to $1.7594
AVX Corp/Kyocera Corp
CONN SSL PLUG 2POS 3MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL JUMPER 4POS 9.2MM SLDR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess