EN
  • EN
  • DE

M80-FC305F1-06-0450L

Part No M80-FC305F1-06-0450L
Manufacturer Harwin Inc.
Catalog Rectangular Cable Assemblies
Description CBL ASS RG178 FMALE 450MM 6POS / 6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.48' (450.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Harwin Inc.
Series Datamate Coax
Package Bag
Connector Type Socket to Individual Wire Leads
Number of Positions 6
Number of Rows 1
Pitch - Connector 0.157" (4.00mm)
Length 1.48' (450.00mm)
Features Polarizing Key, Screw Lock
Color Tan, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Base Product Number M80-FC3
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1349208-M80-FC305F1-06-0450L
Ultra Librarian 3D Model Ultra Librarian M80-FC305F1-06-0450L CAD Model

Description

The M80-FC305F1-06-0450L is a rectangular cable assembly from Harwin Inc.

  • Package: Bag
  • Length: 1.48' (450.00mm)
  • Positions: 6
  • Features: Polarizing Key, Screw Lock
  • Connector Type: Socket to Individual Wire Leads
  • Row: Single
  • Contact Finish: Gold

You May Also Be Interested in

Sony
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
3M
IDC CABLE - MKR10A/MC10F/MKR10A
Lowest to $9.8172
Others
Need more? Email Us
3M
IDC CABLE - MKR10K/MC10F/MKR10K
Lowest to $13.4266
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Molex, LLC
MINIFIT JR 2 CIRCUIT BLACK 2M
Lowest to $71.4968
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess