EN
  • EN
  • DE

S70-220102045R

Part No S70-220102045R
Manufacturer Harwin Inc.
Catalog Contacts, Spring Loaded and Pressure
Description CONTACT SMD GOLD  /  Contact Spring Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Contacts, Spring Loaded (Pogo Pins), and Pressure
Mfr Harwin Inc.
Package Tape & Reel
Contact Type Contact Pad
Mounting SMD (SMT)
Pad Layout Dimension Oval - 0.079" L x 0.039" W x 0.008" H (2.00mm x 1.00mm x 0.20mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness Flash
Current Rating (Amps) 6A
Temperature Range - Operating -40°C ~ 180°C
Base Product Number S70-22010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 952-3142-2,952-3142-6,952-3142-1
Standard Package 9,000
Win Source Part Number 1090299-S70-220102045R
Ultra Librarian 3D Model Ultra Librarian S70-220102045R CAD Model

Description

This connector is a high-quality contact pad that provides reliable and durable connections for your electronic devices.

  • Contact Finish: gold with flash thickness
  • Contact Material: beryllium copper
  • Mounting: SMD (SMT)
  • Operating Temperature Range: -40°C to 180°C
  • Oval Pad Layout Dimension: 0.079" L x 0.039" W x 0.008" H (2.00mm x 1.00mm x 0.20mm)
  • Maximum Current Rating: 6A
  • Standard Package: 9,000
  • Manufacturer: Harwin Inc.
  • Also Known As: 952-3142-2, 952-3142-6, 952-3142-1

You May Also Be Interested in

Panasonic
CAP ALUM POLY 470UF 20% 2.5V SMD
Need more? Email Us
ALPS Electric
SPRING CONTACT SMT 1.4MM X 1.4MM / Contact Spring Surface Mount
Lowest to $0.2610
Molex, LLC
CONN SPRING BATTERY 4POS R/A SMD / 4 Position Spring Battery Contact Connector Surface Mount, Right Angle
Lowest to $1.1789
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
4 Position Spring Battery Contact Connector Surface Mount
Lowest to $0.6343
Preci-Dip
CONTACT SPRING LOADED T/H GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 2POS SMD / 2 Position Spring Compression Contact, Male Connector Surface Mount
Lowest to $1.1789
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess