EN
  • EN
  • DE
  • IT

DDA-287036000173754

Part No DDA-287036000173754
Manufacturer Hewlett Packard
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972881-DDA-287036000173754
Categories OEM Parts(C-E)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DDA-287036000173754 CAD Model

Description

The Hewlett Packard DDA-287036000173754 is an OEM part that is designed for use in various electronic devices. The part is manufactured by Hewlett Packard and is available in the Win Source Part Number: 972881. The part falls under the category of OEM Parts(C-E) and has a low popularity.

You May Also Be Interested in

Intersil Corporation
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 300A CHAS MNT / 300 A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Honeywell
HONEYWELL CCT1628B Barb Conne. More details: Barb Conne, Fits Brand Honeywell
Need more? Email Us
Panasonic
Need more? Email Us
TDK Corporation
Lowest to $0.0583
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC / Diode Schottky 60 V 2A (DC) Surface Mount DO-214AC (SMA)
Need more? Email Us
Micronas GmbH
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AA / Diode Schottky 60 V 2A Surface Mount DO-214AA (SMB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess