EN
  • EN
  • DE
Part No 8328
Manufacturer Heyco Products Corporation
Catalog Protective Hoses, Solid Tubing, Sleeving
Description HF1 1/2 TYPE B 100' COIL BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Solid Tubing
Type Attributes Smooth
Diameter - Inside 0.630" (16.00mm)
Diameter - Outside 0.830" (21.08mm)
Material Poly-Vinyl Chloride (PVC)
Color Black
Length 100' (30.48m)
Temperature Range - Operating -18°C ~ 75°C
Abrasion Protection Abrasion Resistant
Liquid Protection Oil Resistant
Material Flammability Rating UL VW-1
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1567068-8328
Ultra Librarian 3D Model Ultra Librarian 8328 CAD Model

Description

N

You May Also Be Interested in

Alpha Wire
TUBING 0.032" ID PVC 1000' CLEAR / Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.032" (0.81mm) 1000' (304.80m)
Need more? Email Us
TE Connectivity
HOSE 0.485" ID ETFE BLACK FEET / Black Ethylene Tetrafluoroethylene (ETFE), Irradiated Convoluted, Corrugated Wire Loom, Protective Hose 0.485" (12.32mm) Enter Number of Feet in Order Quantity
Need more? Email Us
Alpha Wire
SLEEVING 3/8"ID PA BRAID 100' BK
Need more? Email Us
TE Connectivity
TUBING 0.236" ID POLYBLK 1=1000M / Black Polyolefin (PO) Smooth Solid Tubing 0.236" (6.00mm) 3281' (1000.00m)
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.032" (0.81mm) 100' (30.48m)
Need more? Email Us
TE Connectivity
TUBING 0.394" ID POLY BLACK / Black Polyolefin (PO) Smooth Solid Tubing 0.394" (10.00mm)
Need more? Email Us
Panduit Corp
HOSE 0.284" ID POLY 10000' BLACK
Need more? Email Us
TE Connectivity
TUBING 0.551" ID POLY BLK 1=300M / Black Polyolefin (PO) Smooth Solid Tubing 0.551" (14.00mm) 984' (300.00m)
Need more? Email Us
Alpha Wire
TUBING 0.026" ID PTFE 100' NAT
Lowest to $204.2986

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess