EN
  • EN
  • DE

P10520 CL001

Part No P10520 CL001
Manufacturer Alpha Wire
Catalog Protective Hoses, Solid Tubing, Sleeving
Description TUBING 0.032" ID PVC 1000' CLEAR / Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.032" (0.81mm) 1000' (304.80m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
Mfr Alpha Wire
Series FIT® PVC-105
Package Spool
Type Solid Tubing
Type Attributes Smooth
Diameter - Inside 0.032" (0.81mm)
Diameter - Outside 0.071" (1.80mm)
Material Poly-Vinyl Chloride (PVC)
Color Clear
Length 1000' (304.80m)
Wall Thickness 0.016" (0.40mm)
Temperature Range - Operating -20°C ~ 105°C
Heat Protection Heat Resistant
Abrasion Protection Abrasion Resistant
Liquid Protection Oil Resistant
Environment Protection Corrosion Resistant, UV Resistant
Material Flammability Rating UL 224 VW-1
Base Product Number P10520
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3917.23.0000
Win Source Part Number 1340504-P10520 CL001
Ultra Librarian 3D Model Ultra Librarian P10520 CL001 CAD Model

Description

The Alpha Wire 1340504-P10520 CL001 is a solid tubing with a diameter of 0.071" (1.80mm) and a wall thickness of 0.016" (0.40mm).

  • Diameter: 0.071" (1.80mm)
  • Wall Thickness: 0.016" (0.40mm)
  • Material: Poly-Vinyl Chloride (PVC)
  • Color: Clear
  • Length: 1000ft
  • Approvals: UL 224 VW-1
  • Operating Temperature: -20°C ~ 105°C
  • Type: Solid Tubing

You May Also Be Interested in

Panduit Corp
HOSE 0.284" ID POLY 10000' BLACK
Need more? Email Us
Heyco Products Corporation
HF1 1/2 TYPE B 100' COIL BLACK
Need more? Email Us
Alpha Wire
TUBING 0.144" ID PTFE 100' NAT
Need more? Email Us
Alpha Wire
SLEEVING 3/8"ID PA BRAID 100' BK
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.032" (0.81mm) 100' (30.48m)
Need more? Email Us
TE Connectivity
TUBING 0.551" ID POLY BLK 1=300M / Black Polyolefin (PO) Smooth Solid Tubing 0.551" (14.00mm) 984' (300.00m)
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PVC 1000' CLEAR / Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.032" (0.81mm) 1000' (304.80m)
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.032" (0.81mm) 100' (30.48m)
Need more? Email Us
TE Connectivity
TUBING 0.236" ID POLYBLK 1=1000M / Black Polyolefin (PO) Smooth Solid Tubing 0.236" (6.00mm) 3281' (1000.00m)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess