EN
  • EN
  • DE

XS200N3/8 BK005

Part No XS200N3/8 BK005
Manufacturer Alpha Wire
Catalog Protective Hoses, Solid Tubing, Sleeving
Description SLEEVING 3/8"ID PA BRAID 100' BK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Alpha Wire
Series FIT XS-200N
Type Sleeving
Type Attributes Braided
Diameter - Inside 0.375" (9.52mm)
Diameter - Outside 0.439" (11.15mm)
Material Polyamide (PA), Nylon, Halogen Free
Color Black
Length 100' (30.48m)
Wall Thickness 0.032" (0.81mm)
Operating Temperature Range -45°C ~ 120°C
Abrasion Protection Abrasion Resistant
Environment Protection Corrosion Resistant
Features Fungus Resistant, Tight Weave
Win Source Part Number 761676-XS200N3/8 BK005
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XS200N3/8 BK005 CAD Model

Description

This Alpha Wire FIT XS-200N sleeving from Alpha Wire is an excellent choice for your cable and wire management projects.

  • Color: Black
  • Length: 100' (30.48m)
  • Outside Diameter: 0.439" (11.15mm)
  • Inside Diameter: 0.375" (9.52mm)
  • Wall Thickness: 0.032" (0.81mm)
  • Material: Polyamide (PA), Nylon, Halogen Free
  • Abrasion Resistance: Yes
  • Fungus Resistance: Yes
  • Weave: Tight
  • Operating Temperature Range: -45°C to 120°C
  • Supply and Demand: Balanced

You May Also Be Interested in

Heyco Products Corporation
HF1 1/2 TYPE B 100' COIL BLACK
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PVC 1000' CLEAR / Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.032" (0.81mm) 1000' (304.80m)
Need more? Email Us
Alpha Wire
TUBING 0.182" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.182" (4.62mm) 100' (30.48m)
Need more? Email Us
TE Connectivity
TUBING 0.394" ID POLY BLACK / Black Polyolefin (PO) Smooth Solid Tubing 0.394" (10.00mm)
Need more? Email Us
TE Connectivity
HOSE 0.485" ID ETFE BLACK FEET / Black Ethylene Tetrafluoroethylene (ETFE), Irradiated Convoluted, Corrugated Wire Loom, Protective Hose 0.485" (12.32mm) Enter Number of Feet in Order Quantity
Need more? Email Us
Alpha Wire
SLEEVING 3/8"ID PA BRAID 100' BK
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.032" (0.81mm) 100' (30.48m)
Need more? Email Us
TE Connectivity
TUBING 0.551" ID POLY BLK 1=300M / Black Polyolefin (PO) Smooth Solid Tubing 0.551" (14.00mm) 984' (300.00m)
Need more? Email Us
Alpha Wire
TUBING 0.026" ID PTFE 100' NAT
Lowest to $204.2986

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess