EN
  • EN
  • DE

NETM2000-6-0-SP

Part No NETM2000-6-0-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description TUBING 0.236" ID POLYBLK 1=1000M  /  Black Polyolefin (PO) Smooth Solid Tubing 0.236" (6.00mm) 3281' (1000.00m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Protective Hoses, Solid Tubing, Sleeving
Mfr TE Connectivity Raychem Cable Protection
Series NETM2000
Package Spool
Type Solid Tubing
Type Attributes Smooth
Diameter - Inside 0.236" (6.00mm)
Diameter - Outside 0.276" (7.01mm)
Material Polyolefin (PO)
Color Black
Length 3281' (1000.00m)
Wall Thickness 0.020" (0.51mm)
Temperature Range - Operating -40°C ~ 150°C
Heat Protection Flame Retardant, Heat Resistant
Abrasion Protection Abrasion Resistant
Liquid Protection Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant
Base Product Number NETM2000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8546.90.0000
Other Names NETM2000-6-0-SP-ND,-6761654002-SI,6761654002,NETM2000-6-0-SP-1000,-6761654002-SI-ND,-NETM2000-6-0-SP-SI
Standard Package 1
Win Source Part Number 1100237-NETM2000-6-0-SP
Ultra Librarian 3D Model Ultra Librarian NETM2000-6-0-SP CAD Model

Description

This electronic component is part number 1100237-NETM2000-6-0-SP from TE Connectivity Raychem Cable Protection.

  • Product: solid tubing
  • Color: black
  • Resistance: abrasion and fluid-resistant
  • Packaging: spool
  • Length: 3281' (1000.00m)
  • Material: polyolefin (PO)
  • Type Attribute: smooth
  • Diameter Outside: 0.276" (7.01mm)
  • Diameter Inside: 0.236" (6.00mm)
  • Wall Thickness: 0.020" (0.51mm)
  • Feature: heat and flame retardant
  • Temperature Range: -40°C ~ 150°C

You May Also Be Interested in

Alpha Wire
HEATSHRINK .4" PO BLACK 6"
Need more? Email Us
TE Connectivity
HEAT SHRINK 2:1 FLUOR .250" CLR
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHRINK TUBING .30" 4:1 BLK
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess