The HG25Q40M/TR is a 4M-bit Serial Flash Memory device manufactured by HGSEMI. It features a SPI-compatible bus interface and operates at a wide voltage range. This memory device offers a cost-effective solution for systems requiring non-volatile storage in a small package.
Applications
- Embedded systems
- Consumer electronics
- IoT devices
- Data storage for microcontrollers
- Boot code storage
Features
- 4M-bit (512K-byte) Flash Memory
- SPI Interface: Supports Mode 0 and Mode 3
- Single Power Supply Operation: 2.7V to 3.6V
- Fast Read/Program/Erase Performance
- Low Power Consumption
- Small Package Options: SOP8, USON8
- Data Retention: 10 Years
- Write Endurance: 100,000 Cycles
Benefits
- Cost-effective non-volatile memory solution
- Easy integration with SPI-based microcontrollers
- Low power consumption extends battery life in portable applications
- Reliable data storage with high endurance and long data retention
- Small package size saves board space
Additional Details
The HG25Q40M/TR utilizes a standard Serial Peripheral Interface (SPI) for read, program, and erase operations, providing a simple interface for microcontrollers. It supports both SPI Mode 0 (CPOL=0, CPHA=0) and Mode 3 (CPOL=1, CPHA=1). The device operates on a single power supply, simplifying system design. It includes features like sector protection to prevent accidental overwrites. The HG25Q40M/TR is commonly used in applications needing storage for configuration data, boot code, or user data.