EN
  • EN
  • DE

PM25LD010C-SCE-TR

Part No PM25LD010C-SCE-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993859-PM25LD010C-SCE-TR
Categories OEM Parts(O-R)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM25LD010C-SCE-TR CAD Model

Description

The PM25LD010C-SCE-TR is a 1 Mbit Serial Flash Memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It's a low-power, high-performance memory solution designed for a wide range of applications requiring non-volatile storage. Serial Flash memory utilizes a serial interface (typically SPI) for communication, enabling a smaller footprint and reduced pin count compared to parallel flash memory.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and boot code in microcontrollers, processors, and SoCs.
  • Consumer Electronics: Found in digital cameras, MP3 players, and other portable devices for storing user data and application code.
  • Networking Equipment: Employed in routers, switches, and modems for storing network configurations and firmware updates.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs) and other industrial automation devices for storing program data and calibration settings.
  • Automotive Electronics: Integrated into infotainment systems, instrument clusters, and engine control units (ECUs) for storing maps, software, and calibration data.

Features

  • 1 Mbit (128 Kbytes) Capacity: Provides ample storage for code, data, and configuration parameters.
  • Serial Peripheral Interface (SPI): Enables simple and efficient communication with microcontrollers and processors.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Wide Voltage Range: Supports a broad range of operating voltages for compatibility with different systems.
  • Fast Read Access Time: Allows for quick retrieval of stored data.
  • Sector Erase: Allows to erase only certain sections.
  • Page Program: Supports programming data page by page.

Benefits

  • Space Saving: Small package size allows for compact system designs.
  • Low Power Operation: Extends battery life in portable applications.
  • Easy Integration: SPI interface simplifies hardware and software design.
  • Reliable Storage: Non-volatile memory retains data even when power is removed.
  • Fast Data Access: Enables quick and efficient system performance.

Additional Details

The PM25LD010C-SCE-TR operates with a standard SPI interface, supporting modes 0 and 3. It features a write protect input to prevent accidental data corruption. The device typically includes features like sector protection and power-down modes to further enhance data security and minimize power consumption. The operating temperature range and endurance (number of write/erase cycles) are important considerations for specific applications. Consult the manufacturer's datasheet for detailed specifications, including supply voltage range, operating temperature range, endurance, and package dimensions. Proper handling and soldering techniques are essential for reliable performance. The TR suffix typically indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,513 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess