The HZ1005K601TF is a multilayer chip inductor manufactured by Sunlord. This inductor is designed for use in various high-frequency applications, such as mobile communication devices, wireless LAN systems, and RF modules. The 1005 designation refers to the component's physical size (1.0mm x 0.5mm).
Applications
- Mobile phones
- Wireless LAN (WLAN) devices
- Bluetooth modules
- RF filters
- Matching circuits
Features
- Multilayer construction
- Small size (1005)
- High Q factor
- High self-resonant frequency
- Surface mount design
Benefits
- Compact design: Small 1005 package allows for high-density circuit designs.
- Efficient performance: High Q factor minimizes energy loss, improving circuit efficiency.
- Stable operation: High self-resonant frequency ensures stable performance at high frequencies.
- Easy assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
- Versatile applications: Suitable for a wide range of high-frequency applications.
The HZ1005K601TF has an inductance value of 600 nH (nanohenries). The TF suffix likely indicates the tolerance or other specific characteristics. Multilayer chip inductors are constructed by layering thin films of conductive material and dielectric material. This construction technique allows for high inductance values in a small package size. Sunlord's inductors are known for their quality and reliability in wireless communication applications. The datasheet will include details on the inductance tolerance, Q factor at a specific frequency, self-resonant frequency, DC resistance, and rated current.