EN
  • EN
  • DE

LM7912S/TR

Part No LM7912S/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988086-LM7912S/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7912S/TR CAD Model

Description

The HGSEMI LM7912S/TR is a three-terminal negative voltage regulator that provides a fixed -12V output. This regulator is designed for a wide range of applications requiring a stable negative voltage source. It features internal current limiting and thermal shutdown protection, making it a robust and reliable choice for powering electronic circuits.

Applications

  • Negative voltage power supplies.
  • Voltage regulation in electronic circuits.
  • Powering operational amplifiers.
  • Linear regulators.
  • Industrial control systems.

Features

  • Fixed -12V Output: Provides a stable and precise -12V output voltage.
  • Internal Current Limiting: Protects the regulator from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Three-Terminal Design: Simple and easy to use.
  • High Ripple Rejection: Minimizes noise and ripple in the output voltage.
  • Short-Circuit Protection: Provides additional protection against short circuits.

Benefits

  • Stable Negative Voltage Source: Provides a reliable and stable -12V output voltage for powering electronic circuits.
  • Protection Against Overload: Internal current limiting and thermal shutdown protection protect the regulator from damage due to overload conditions.
  • Easy to Use: The three-terminal design simplifies circuit design and reduces component count.
  • Improved Circuit Reliability: The robust design and protection features enhance the reliability of the powered circuit.
  • Reduced Noise and Ripple: High ripple rejection minimizes noise and ripple in the output voltage, improving circuit performance.

The HGSEMI LM7912S/TR is a versatile and reliable negative voltage regulator designed for a wide range of applications. Its internal protection features and stable output voltage make it an ideal choice for powering sensitive electronic circuits.

Technical Specifications:

  • Output Voltage: -12V
  • Input Voltage Range: (Research needed for specific input voltage range)
  • Output Current: (Research needed for specific output current)
  • Package Type: (Research needed for specific package type)
  • Operating Temperature: (Research needed for specific operating temperature range)

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1973 $50.3115
620+ $0.1619 $100.3780
960+ $0.1569 $150.6240
1,320+ $0.1518 $200.3760
1,705+ $0.1468 $250.2940
2,280+ $0.1316 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess