EN
  • EN
  • DE

BM15FR0.8-24DS-0.35V

Part No BM15FR0.8-24DS-0.35V
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819503-BM15FR0.8-24DS-0.35V
Ultra Librarian 3D Model Ultra Librarian BM15FR0.8-24DS-0.35V CAD Model

Description

The BM15FR0.8-24DS-0.35V is a Hirose Electric Co Ltd. connector, part of the BM15 series of board-to-board/board-to-wire connectors. These connectors are designed for high-density mounting and secure electrical connections in various electronic devices.

Applications

  • Mobile phones and smartphones: For internal connections between circuit boards.
  • Digital cameras: Connecting image sensors to main processing boards.
  • Laptop computers: Connecting various internal modules, such as display panels and I/O boards.
  • Tablets: Similar to laptops, for internal module connections.
  • Wearable devices: Smartwatches, fitness trackers, and other small electronic devices.
  • Medical devices: Portable diagnostic equipment and monitoring systems.
  • Industrial equipment: Control panels and embedded systems requiring reliable connections.

Features

  • High-density mounting: Designed for space-saving applications.
  • Secure electrical connection: Ensures reliable signal transmission.
  • Durable construction: Withstands mechanical stress and environmental factors.
  • Compact size: Suitable for miniaturized electronic devices.
  • Surface mount technology (SMT): Facilitates automated assembly processes.

Benefits

  • Reduced PCB footprint: Enables smaller and lighter electronic devices.
  • Improved signal integrity: Minimizes signal loss and interference.
  • Increased reliability: Ensures long-term performance and stability.
  • Simplified assembly: Reduces manufacturing costs and time.

Additional Details

This particular model, BM15FR0.8-24DS-0.35V, specifies the following: 'BM15' likely designates the series, 'FR' probably indicates the connector type (e.g., female receptacle), '0.8' suggests the connector pitch (0.8mm), '24' likely refers to the number of contacts, 'DS' could represent Dual Sided contacts, and '0.35V' might refer to the voltage rating. Detailed specifications, including current rating, insulation resistance, and operating temperature range, can be found in the Hirose product datasheet.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4597 $62.7582
14+ $8.5817 $120.1438
21+ $8.3137 $174.5877
29+ $8.0457 $233.3253
38+ $7.7778 $295.5564
50+ $6.9727 $348.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess