EN
  • EN
  • DE

CR1E-10SA-4E

Part No CR1E-10SA-4E
Manufacturer Hirose Electric Co Ltd
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE SNGL FMALE 10POS EYE / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr Hirose Electric Co Ltd
Series *
Package Bulk
Product Status Obsolete
Base Product Number CR1E
Standard Package 5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1349285-CR1E-10SA-4E
Ultra Librarian 3D Model Ultra Librarian CR1E-10SA-4E CAD Model

Description

The CR1E-10SA-4E is a card edge connector manufactured by Hirose Electric Co Ltd. This connector is engineered to provide a reliable and efficient connection between printed circuit boards (PCBs) and other components. It's part of the CR1E series, known for its compact design and robust performance in various electronic applications.

Applications

  • Industrial Automation Equipment
  • Telecommunications Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Test and Measurement Devices

Features

  • Contact Pitch: Specifically designed contact pitch for optimized signal integrity.
  • Number of Contacts: 10, suitable for applications requiring a moderate number of connections.
  • Termination Style: Solder termination for secure and reliable PCB mounting.
  • Durability: High mating cycles ensuring long-term reliability.
  • Compact Size: Space-saving design for high-density PCB layouts.
  • Material: High-quality materials providing excellent electrical and mechanical properties.

Benefits

  • Reliable Connection: Ensures stable and consistent signal transmission.
  • Compact Footprint: Allows for efficient use of PCB space, enabling miniaturization of electronic devices.
  • Easy Installation: Solder termination simplifies the assembly process.
  • Long-Term Reliability: Durable construction ensures long-term performance in demanding applications.
  • Versatile Use: Suitable for a wide range of applications requiring dependable PCB connections.

The Hirose CR1E-10SA-4E card edge connector is an ideal solution for applications demanding a reliable, compact, and easy-to-install connection. Its robust design and efficient performance make it a valuable component in various electronic systems.

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 50POS 0.100
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Lowest to $26.3077
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
56 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Natural
Lowest to $14.1304
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
EHPCE STMT REC-2UP6MP2UP20S
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess