EN
  • EN
  • DE

DF13-5P-1.25V(20)

Part No DF13-5P-1.25V(20)
Manufacturer Hirose Electric Co Ltd
Catalog Circular Connectors - Housings
Description CONN HEADER SMD 5POS 1.25MM / Connector Header Surface Mount 5 position 0.049" (1.25mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Hirose Electric Co Ltd
Series DF13
Package Tube
Product Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.049" (1.25mm)
Number of Positions 5
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting SMD (SMT)
Termination Solder
Fastening Type Detent Lock
Insulation Height 0.189" (4.80mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyamide (PA), Nylon
Features Board Guide, Solder Retention
Temperature Range - Operating -35°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Beige
Current Rating (Amps) 1A
Voltage Rating 150V
Mated Stacking Heights 5.8mm
Base Product Number DF13
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names *DF13-5P-1.25V(20),DF13-5P-1.25V20,Q5995518P,H2210,DF13-5P-1.25V,DF135P125V20
Standard Package 44
Win Source Part Number 1029892-DF13-5P-1.25V(20)
Ultra Librarian 3D Model Ultra Librarian DF13-5P-1.25V(20) CAD Model

Description

The DF13-5P-1.25V(20) is a connector housing manufactured by Hirose Electric Co. Ltd. It belongs to the DF13 series, which is known for its compact design and reliable performance, making it suitable for various signal and power connection applications in electronic devices.

Applications

  • Consumer Electronics: Used in digital cameras, camcorders, and audio equipment.
  • Industrial Equipment: Employed in industrial control systems and automation equipment.
  • Medical Devices: Utilized in medical equipment requiring reliable connections.
  • Office Automation Equipment: Applied in printers, scanners, and copiers.
  • Gaming Consoles: Used for internal connections in gaming consoles.

Features

  • Compact Design: Small size allows for high-density mounting.
  • 1.25mm Pitch: Fine pitch enables efficient use of board space.
  • Secure Locking Mechanism: Ensures a reliable connection, preventing accidental disconnections.
  • Surface Mount Technology (SMT): Designed for surface mount soldering, simplifying assembly.
  • Durable Construction: Made from high-quality materials for long-term reliability.

Benefits

  • Space Saving: Compact design allows for efficient use of board space.
  • Reliable Connection: Secure locking mechanism ensures a stable connection.
  • Simplified Assembly: SMT design streamlines the assembly process.
  • Versatile Application: Suitable for a wide range of signal and power connection applications.
  • Long-Term Reliability: Durable construction ensures long-term performance.

Additional Details

The DF13-5P-1.25V(20) housing is typically made from high-temperature thermoplastic materials suitable for reflow soldering. It is designed to accommodate a specific number of contacts (5 in this case), providing both signal and power connectivity. Polarization features are often included to prevent incorrect mating. The operating temperature range generally spans from -25°C to +85°C. The connector is designed for applications where space is limited and reliable connections are required.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess