EN
  • EN
  • DE

DF16(2.0)-20DP-0.5V(86)

Part No DF16(2.0)-20DP-0.5V(86)
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821712-DF16(2.0)-20DP-0.5V(86)
Ultra Librarian 3D Model Ultra Librarian DF16(2.0)-20DP-0.5V(86) CAD Model

Description

The DF16(2.0)-20DP-0.5V(86) is a connector manufactured by Hirose Electric Co Ltd. It is part of the DF16 series of connectors, known for their robust design and reliable performance in various applications.

Applications:

  • Industrial Equipment: Connecting sensors, actuators, and control circuits in industrial automation systems.
  • Medical Devices: Used in diagnostic and monitoring equipment where reliable connections are critical.
  • Telecommunications Equipment: Interconnecting boards and modules in communication systems.
  • Automotive Electronics: Connecting various electronic control units (ECUs) within vehicles.
  • Consumer Electronics: Found in devices requiring a durable and secure connection.

Features:

  • 2.0mm Pitch: Provides a compact connection solution while maintaining ease of handling.
  • 20-Position Connector: Offers a moderate number of connections for various signal and power requirements.
  • Double-Row Design: Maximizes contact density in a small footprint.
  • Secure Locking Mechanism: Ensures a reliable connection, preventing accidental disconnections due to vibration or shock.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, improving manufacturing efficiency.

Benefits:

  • Reliable Connection: The robust design and secure locking mechanism ensure a stable and dependable electrical connection in demanding environments.
  • Compact Size: The 2.0mm pitch and double-row design allow for high-density connections in a small space.
  • Efficient Assembly: SMT compatibility streamlines the manufacturing process, reducing labor costs and improving production throughput.
  • Versatile Application: Suitable for a wide range of industries and applications requiring a durable and reliable connector.
  • Durable Construction: Built to withstand harsh environments and mechanical stress.

Additional Details:

The DF16 series connectors are typically made from high-performance plastics and copper alloy contacts with tin or gold plating. The plating material affects the conductivity and corrosion resistance of the connector. The connector is designed for reflow soldering processes. The (86) likely denotes specific packaging, plating, or material variations. The 0.5V likely relates to the voltage rating or a specific electrical characteristic.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess