EN
  • EN
  • DE

DF37B-30DP-0.4V(53)

Part No DF37B-30DP-0.4V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN HDR 30POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Outer Shroud Contacts
Number of Positions 30
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 0.98mm
Height Above Board 0.030\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1614019-DF37B-30DP-0.4V(53)
Ultra Librarian 3D Model Ultra Librarian DF37B-30DP-0.4V(53) CAD Model

Description

DF37B-30DP-0.4V(53) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine connector designed for compact electronic assemblies where space, stacking height, and signal interconnect density matter. As a 30-position, 2-row surface-mount header with 0.40 mm pitch and gold-plated contacts, it is well suited for portable devices, industrial control boards, embedded modules, display interfaces, and other high-density PCB-to-PCB connections. Engineers typically select this style of connector when mechanical stability, low-profile mating, and repeatable assembly are important, especially in miniaturized designs. The listed solder retention feature also supports manufacturing reliability in SMT processes. Lifecycle status for this part is currently listed as unknown, while supply status indicates shortage, so design and procurement teams should monitor availability and consider buffer stock for ongoing builds. RoHS compliance information is not available in the provided data; users should confirm EU RoHS and related material declarations directly with Hirose documentation or authorized sourcing channels before release to production.

You May Also Be Interested in

Molex, LLC
CONN RCPT 16POS SMD GOLD
Lowest to $0.7277
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.8583
Samtec Inc.
CONN RCPT 40POS SMD GOLD
Lowest to $5.8209
Hirose Electric Co Ltd
CONN RCPT 10POS SMD GOLD
Lowest to $0.3784
AVX Corp/Kyocera Corp
BOARD TO BOARD
Lowest to $17.4627
Molex, LLC
CONN PLUG 50POS SMD GOLD
Lowest to $2.0374
TE Connectivity
CONN DIFF ARRAY PLUG 200POS SMD
Need more? Email Us
Molex, LLC
0.175 BTB QUAD ROW REC EMBSTP PK
Lowest to $1.3098
TE Connectivity
CONN RCPT 120POS SMD GOLD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess