EN
  • EN
  • DE

DF37B-60DP-0.4V(53)

Part No DF37B-60DP-0.4V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN HDR 60POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Outer Shroud Contacts
Number of Positions 60
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 0.98mm
Height Above Board 0.030\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1614021-DF37B-60DP-0.4V(53)
Ultra Librarian 3D Model Ultra Librarian DF37B-60DP-0.4V(53) CAD Model

Description

DF37B-60DP-0.4V(53) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine connector designed for compact electronic assemblies where low profile, reliable contact performance, and dense signal routing are important. With a 0.40 mm pitch, 60 positions, dual-row layout, surface-mount termination, and gold contact finish, it is well suited for handheld devices, industrial control boards, embedded modules, medical electronics, and other space-constrained designs that require stable interconnects between stacked PCBs. The outer shroud contact structure and solder retention feature support assembly reliability in automated production environments. Based on its connector category, this type of interconnect is commonly selected for long-life platform designs, but the current lifecycle status for this exact part is information not available, so engineers should confirm with Hirose or current channel data before locking it into new programs. RoHS compliance information is also not available in the provided specifications and should be verified through the official datasheet or manufacturer compliance documentation.

You May Also Be Interested in

Amphenol
CONN RCPT 40POS SMD GOLD
Need more? Email Us
Molex, LLC
CONN PLUG 24POS SMD GOLD
Lowest to $1.3098
Molex, LLC
0.8 BT BTB H0.75 8P REC.
Lowest to $0.8732
Samtec Inc.
CONN HDR 80POS SMD GOLD
Lowest to $11.3508
Amphenol
CONN HDR 11POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN DIFF ARRAY PLUG 200POS SMD
Need more? Email Us
Samtec Inc.
CONN ARRAY RCPT 100POS SMD GOLD
Lowest to $26.1941
Molex, LLC
0.175 BTB QUAD ROW REC EMBSTP PK
Lowest to $1.3098
Hirose Electric Co Ltd
CONN HDR 14POS SMD GOLD
Lowest to $0.5530

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess