The DF37C-30DS-0.4V(52) is a 30-pin connector manufactured by Hirose Electric Co. Ltd. It belongs to the DF37 series, known for its ultra-fine pitch and space-saving design, which makes it well-suited for applications demanding high-density connections in compact electronic devices. This connector supports both board-to-board and board-to-cable connections.
Applications
- Mobile communication devices
- Notebook PCs
- Digital cameras and video recorders
- Medical equipment
- High-resolution displays
Features
- 30-pin configuration
- 0.4mm pitch
- Ultra-compact design
- Surface Mount Technology (SMT) compatible
- Secure locking mechanism
Benefits
- Enables miniaturization of electronic devices
- Provides reliable and high-density connections
- Facilitates automated assembly processes
- Maximizes board space utilization
- Ensures stable connections even in harsh environments
Additional Details
The DF37C-30DS-0.4V(52) connector is specifically designed for applications where space is severely limited. Its 0.4mm pitch allows for a significant number of connections within a very small area. The SMT compatibility ensures that it can be easily integrated into automated assembly lines, increasing manufacturing efficiency and reducing production costs.
This connector is commonly used in mobile devices, notebook PCs, and digital cameras, where high-density and reliable connections are critical for proper operation. The secure locking mechanism provides additional stability, preventing accidental disconnections in high-vibration environments. The DF37 series is known for its robust construction and consistent performance, making it a preferred choice for many leading electronic manufacturers.
Hirose Electric provides detailed datasheets and application notes for the DF37C-30DS-0.4V(52), including comprehensive electrical, mechanical, and environmental specifications. Engineers should consult these resources to ensure proper design and implementation. The DF37 series meets stringent industry standards, guaranteeing compatibility and reliability in a wide range of applications. Its ultra-fine pitch and compact design make it an excellent choice for modern electronic devices that require high performance in a small form factor.