EN
  • EN
  • DE

DF37NC-50DS-0.4V(53)

Part No DF37NC-50DS-0.4V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 50POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 50
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 0.98mm
Height Above Board 0.038\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1614008-DF37NC-50DS-0.4V(53)
Ultra Librarian 3D Model Ultra Librarian DF37NC-50DS-0.4V(53) CAD Model

Description

DF37NC-50DS-0.4V(53) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine receptacle designed for compact electronic assemblies where board space and profile height are tightly constrained. With 50 positions, 0.40 mm pitch, dual rows, and a 0.98 mm mated stacking height, it fits applications such as mobile devices, portable instruments, industrial control modules, medical electronics, and other dense PCB interconnect designs. The surface-mount format and tape-and-reel packaging support automated high-volume assembly, while gold contact finish helps support stable signal integrity and reliable mating performance in compact systems. Based on the provided data, this part is positioned as a high-density interconnect solution for designers optimizing miniaturization and production efficiency. Lifecycle status is listed as unknown, so design teams should confirm current manufacturer status before committing to long-term programs. RoHS compliance information is not available in the provided specifications; engineers should verify official RoHS and material declarations directly from Hirose or authorized documentation.

You May Also Be Interested in

Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.5672
Samtec Inc.
CONN HDR 80POS SMD GOLD
Lowest to $11.3508
Panasonic
CONN SOCKET 20POS SMD GOLD
Lowest to $1.4553
Amphenol
CONN HDR 11POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $4.8023
Molex, LLC
0.175 BTB QUAD ROW REC EMBSTP PK
Lowest to $1.3098
Hirose Electric Co Ltd
CONN HDR 15POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN RCPT 120POS SMD GOLD
Need more? Email Us
Molex, LLC
CONN PLUG 50POS SMD GOLD
Lowest to $2.0374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess