EN
  • EN
  • DE

DF9B-25S-1V(32)

Part No DF9B-25S-1V(32)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN RCPT 25POS SMD TIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
Manufacturer Hirose Electric Co Ltd
Series DF9
Package Reel - TR
Mounting Surface Mount
Family Name DF9B
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number H10393CT, H10393TR, H10393DKR, DF9B25S1V32, *DF9B-25S-1V(32), 540-0133-4-32
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868613-DF9B-25S-1V(32)
Ultra Librarian 3D Model Ultra Librarian DF9B-25S-1V(32) CAD Model

Description

The DF9B-25S-1V(32) is a 25-position, female rectangular connector manufactured by Hirose Electric Co. Ltd. It belongs to the DF9B series, known for its robust design and reliable performance in various industrial applications. This connector is designed for wire-to-board connections, providing a secure and stable link between cables and printed circuit boards.

Applications:

  • Industrial automation equipment
  • Robotics
  • Medical devices
  • Testing and measurement instruments
  • Telecommunications equipment

Features:

  • Number of Contacts: 25
  • Gender: Female
  • Mounting Style: Through Hole
  • Pitch: Typically 2.0 mm, ensuring compact design
  • Termination Style: Solder
  • Housing Material: High-temperature plastic, providing durability and heat resistance during soldering
  • Contact Material: Copper alloy with gold plating for superior conductivity and corrosion resistance
  • Locking Mechanism: Integrated locking mechanism to prevent accidental disconnection

Benefits:

  • Reliable Connection: Provides a secure and stable connection, minimizing downtime and ensuring consistent performance.
  • Compact Design: Its small form factor makes it ideal for applications with limited space.
  • Durable Construction: Made from high-quality materials, ensuring long-lasting performance even in harsh environments.
  • Easy Termination: Solder termination simplifies the assembly process and reduces manufacturing costs.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.

Additional Details:

The DF9B-25S-1V(32) connector is designed to meet stringent industry standards for performance and reliability. Its gold-plated contacts ensure excellent signal integrity and long-term corrosion resistance. The connector's housing is typically made of high-temperature plastic, which allows it to withstand the high temperatures encountered during soldering processes. The locking mechanism provides additional security, preventing accidental disconnections in demanding applications. This connector is a reliable choice for applications requiring a compact, durable, and high-performance wire-to-board connection.

You May Also Be Interested in

Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess