EN
  • EN
  • DE

DL2-14A(02)

Part No DL2-14A(02)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068334-DL2-14A(02)
Categories OEM Parts(C-E)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DL2-14A(02) CAD Model

Description

The DL2-14A(02) is a rectangular connector manufactured by Hirose Electric Co Ltd. This connector is designed for board-to-cable connections, providing a reliable and secure interface for various electronic applications. Its robust construction and compact design make it suitable for use in industrial equipment, telecommunications, and other demanding environments. The DL2 series is known for its high-density contact arrangement and ease of use.

Applications

  • Industrial equipment
  • Telecommunications equipment
  • Medical devices
  • Test and measurement instruments
  • Data acquisition systems

Features

  • Rectangular connector type
  • Number of contacts: 14
  • Contact Material: Brass, Gold Plated
  • Housing Material: PBT (UL94V-0)
  • Pitch: 2.54mm
  • Current Rating: 3A
  • Voltage Rating: 250V AC
  • Operating Temperature Range: -55°C to +105°C
  • Mating Style: Crimp

Benefits

  • Reliable Connection: Ensures stable and secure electrical connections.
  • High-Density Contact Arrangement: Allows for more connections in a smaller space.
  • Durable Construction: Provides long-lasting performance in harsh environments.
  • Easy to Use: Simplifies assembly and maintenance processes.
  • Wide Operating Temperature Range: Suitable for various industrial applications.

Additional Details

The DL2-14A(02) connector features gold-plated brass contacts for excellent conductivity and corrosion resistance. The PBT housing material provides high strength and flammability resistance (UL94V-0). The crimp mating style ensures a secure and reliable connection between the connector and the cable. This connector is commonly used in applications where space is limited and a high number of connections are required. The DL2 series is designed to meet industry standards for performance and safety, ensuring compatibility and reliability in various applications. Proper crimping tools are essential for ensuring a secure and reliable connection with the connector contacts.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess