EN
  • EN
  • DE

DX10-80S(50)

Part No DX10-80S(50)
Manufacturer Hirose Electric Co Ltd
Catalog D - Shaped Connectors - Centronics
Description CONN 1.27MM PITCH HIDENSITY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 80
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Flange Feature Housing/Shell (M2.6); Latchblocks
Type Miniature High Density (HD)
Contact Finish Gold
Contact Finish Thickness 7.87µin (0.200µm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1629001-DX10-80S(50)
Ultra Librarian 3D Model Ultra Librarian DX10-80S(50) CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
PLUG ASSY,R/A,40POSN,CHAMP 050
Lowest to $6.0192
TE Connectivity
CONN BTB HD PLUG 36POS R/A SLDR
Lowest to $13.9688
NorComp Inc.
CONN SCSI .085" FEMALE RA 24POS
Need more? Email Us
TE Connectivity
CONN BTB RCPT 40POS R/A SOLDER
Lowest to $4.2485
3M
3M SHRUNK DELTA RIBBON (SDR) CONN.
Lowest to $24.8448
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
3M
3M Mini D Ribbon (MDR) Connectors
Lowest to $28.6787
3M
CONN MDR RCPT 50POS R/A 4-40
Lowest to $9.4791
TE Connectivity
CONN PLUG 64POS R/A SOLDER
Lowest to $22.5190

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess