EN
  • EN
  • DE

OVR-SH-205L

Part No OVR-SH-205L
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 264544-OVR-SH-205L
Ultra Librarian 3D Model Ultra Librarian OVR-SH-205L CAD Model

Description

The OVR-SH-205L is a miniature electromagnetic relay. It is a compact and versatile component used for switching electrical circuits. These relays are commonly found in a variety of electronic devices and control systems where remote control or isolation of circuits is required. The "Others" manufacturer indicates this is likely a generic or widely sourced part.

Applications

  • Home Appliances: Used in appliances like washing machines, refrigerators, and microwave ovens for switching power to various components.
  • Industrial Control Systems: Employed in control panels and automation equipment for switching motors, valves, and other industrial devices.
  • Automotive Electronics: Integrated into automotive systems for controlling lights, wipers, and other electrical functions.
  • Telecommunications Equipment: Used in telephone exchanges and communication systems for switching signals and circuits.
  • Security Systems: Incorporated into alarm systems and access control systems for switching power to sirens, locks, and other security devices.

Features

  • Electromagnetic Relay: Operates using an electromagnetic coil to switch electrical contacts.
  • Miniature Size: Compact size allows for easy integration into space-constrained applications.
  • SPDT Configuration: Typically features a Single Pole Double Throw (SPDT) contact configuration, offering flexibility in circuit design.
  • Low Coil Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • High Contact Rating: Capable of switching relatively high currents and voltages.
  • Sealed Construction: Often features a sealed construction to protect against dust and moisture.

Benefits

  • Remote Control: Allows for remote control of electrical circuits.
  • Electrical Isolation: Provides electrical isolation between the control circuit and the switched circuit.
  • Versatile Switching: Can be used to switch a variety of electrical loads.
  • Reliable Operation: Offers reliable and long-lasting performance.
  • Easy Integration: Simple to integrate into various electronic circuits.

Additional Details

The OVR-SH-205L is typically available in various coil voltages, such as 5VDC, 12VDC, and 24VDC. The contact rating depends on the specific model but is generally in the range of several amps. It's important to refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application notes. The relay's coil resistance and operating temperature range are also important parameters to consider when selecting the appropriate relay for a specific application. The "SH" in the name possibly refers to a specific series or design characteristic of the relay.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess