EN
  • EN
  • DE

FH12-10S-0.5SV

Part No FH12-10S-0.5SV
Manufacturer Hirose Electric Co Ltd
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FFC VERT 10POS 0.50MM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Manufacturer Hirose Electric Co Ltd
Series FH12
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number FH12-10S-0.5SVCT, HFL10TR, HFL10CT, *FH12-10S-0.5SV, FH1210S05SV
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919104-FH12-10S-0.5SV
Ultra Librarian 3D Model Ultra Librarian FH12-10S-0.5SV CAD Model

Description

The FH12-10S-0.5SV is a Flat Flexible Cable (FFC) connector manufactured by Hirose Electric Co Ltd. It's part of the FH12 series, designed for connecting FFC/FPC (Flexible Printed Circuit) cables in a compact and reliable manner.

Applications:

  • LCD panels: Connecting LCD panels to driver boards in laptops, monitors, and TVs.
  • Digital cameras: Interconnecting image sensors to processing boards.
  • Printers: Connecting print heads to control boards.
  • Scanners: Connecting scanning elements to processing boards.
  • Automotive navigation systems: Connecting display screens and touch panels to the main unit.

Features:

  • 0.5mm Pitch: Enables high-density connection, accommodating a large number of conductors in a small space.
  • 10-Position Connector: Provides connections for 10 individual conductors within the FFC/FPC cable.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Flip-Lock Actuator: Provides a secure and reliable connection, preventing accidental disconnections.
  • RoHS Compliant: Meets environmental regulations, minimizing the use of hazardous substances.

Benefits:

  • Space Saving: The fine pitch allows for high-density connections in a small area, crucial for compact devices.
  • Reliable Connection: The flip-lock actuator ensures a stable and dependable electrical connection.
  • Cost-Effective Assembly: SMT compatibility streamlines the manufacturing process, reducing labor costs and improving production efficiency.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.
  • Versatile Application: Suitable for a wide range of electronic devices that utilize FFC/FPC cables.

Additional Details:

The FH12 series connectors are typically made from high-performance plastics and copper alloy contacts with tin or gold plating. The plating material affects the conductivity and corrosion resistance of the connector. The 'SV' likely denotes the connector being SMT, vertical mount. The connector is designed for reflow soldering processes commonly used in SMT assembly.

You May Also Be Interested in

JST Sales America Inc.
Lowest to $0.3668
Hirose Electric Co Ltd
Need more? Email Us
JST Sales America Inc.
Lowest to $0.5149
Omron
Lowest to $3.1109
Omron
Lowest to $0.7819
Molex, LLC
Lowest to $0.7404
Omron
Lowest to $1.6817
TE Connectivity
Need more? Email Us
Molex, LLC
Lowest to $0.8408

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2389 $61.9450
115+ $1.0166 $116.9090
180+ $0.9848 $177.2640
245+ $0.9530 $233.4850
315+ $0.9212 $290.1780
420+ $0.8260 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess