EN
  • EN
  • DE

FH19C-13S-0.5SH(20)

Part No FH19C-13S-0.5SH(20)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059104-FH19C-13S-0.5SH(20)
Categories OEM Parts(F-I)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FH19C-13S-0.5SH(20) CAD Model

Description

Overview

The FH19C-13S-0.5SH(20) is a 13-position Flexible Flat Cable (FFC) or Flexible Printed Circuit (FPC) connector from Hirose Electric Co. Ltd. It features a 0.5mm pitch and is designed for secure and reliable connections in compact electronic devices. This connector utilizes a top contact configuration with a single-action lock for easy and quick mating and unmating.

Applications

  • LCD and display connections
  • Mobile phones
  • Digital cameras
  • Notebook PCs
  • Portable devices
  • Printers

Features

  • Number of Positions: 13
  • Pitch: 0.5mm
  • Contact Type: Top Contact
  • Actuator Type: Single-action lock
  • Mounting Type: Surface Mount
  • Operating Temperature: Typically -55°C to +85°C (check datasheet for precise range)
  • Material: High-temperature resistant resin (typically)
  • RoHS Compliant: Yes

Benefits

  • Space Saving: The fine pitch (0.5mm) allows for high-density mounting, saving valuable board space.
  • Easy Operation: The single-action lock mechanism enables quick and easy insertion and removal of the FFC/FPC.
  • Reliable Connection: Provides a secure and stable electrical connection, ensuring signal integrity.
  • Durable: Designed to withstand multiple mating cycles.
  • Suitable for Automated Assembly: Designed for pick and place, improving manufacturing efficiency.

Additional Details

The FH19C series from Hirose is designed for applications requiring high-density, low-profile connections. The single-action lock design improves the ease of assembly. The connector is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The specific (20) designation may refer to packaging or other specific configurations. Refer to the official Hirose datasheet for detailed specifications including voltage rating, current rating, and mechanical dimensions.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess