EN
  • EN
  • DE

FH26W-13S-0.3SHW(60)

Part No FH26W-13S-0.3SHW(60)
Manufacturer Hirose Electric Co Ltd
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC/FFC 13POS .3MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 13 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series FH26
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, Right Angle
Family Name FH26
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number FH26W-13S-0.3SHW(60)-ND, H125790CT, H125790TR, H125790DKR, 580-2401-1-60
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871868-FH26W-13S-0.3SHW(60)
Ultra Librarian 3D Model Ultra Librarian FH26W-13S-0.3SHW(60) CAD Model

Description

The FH26W-13S-0.3SHW(60) is a Flat Flex Cable (FFC) connector manufactured by Hirose Electric Co. Ltd. This connector is part of the FH26 series, known for its ultra-small size and high reliability, making it suitable for applications where space is severely limited. The FH26W-13S-0.3SHW(60) is designed for connecting FFCs to PCBs in compact electronic devices, ensuring stable signal transmission.

Applications:

  • Smartwatches and Wearable Devices: Connecting displays, sensors, and other internal components in ultra-compact designs.
  • Miniature Medical Devices: Integration within portable diagnostic and monitoring equipment where space is at a premium.
  • High-Density Consumer Electronics: Used in smartphones, tablets, and digital cameras for connecting displays, cameras, and other internal components.
  • Compact Industrial Equipment: Applied in small control panels, sensors, and other automated machinery components.
  • Automotive Electronics: Employed in compact control units, displays, and sensor connections within vehicles.

Features:

  • 13-position connector: Provides a compact solution for connecting multiple signals via FFC.
  • 0.3mm pitch: Enables ultra-high-density connections, maximizing space utilization on the PCB.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes, improving manufacturing efficiency.
  • Double-sided contact: Provides reliable electrical contact on both sides of the FFC.
  • Secure locking mechanism: Ensures a stable and vibration-resistant connection.
  • Halogen-free: Complies with environmental regulations by excluding halogenated substances.

Benefits:

  • Ultra-Small Size: Ideal for miniaturized electronic devices, maximizing space utilization.
  • High-Density Connection: Allows for more signals to be transmitted in a smaller area.
  • Easy Assembly: SMT compatibility simplifies the manufacturing process.
  • Reliable Connection: Ensures stable signal transmission even in demanding environments.
  • Environmentally Friendly: Halogen-free construction reduces environmental impact.
  • Enhanced Durability: Designed to withstand mechanical stress and vibrations.

Additional Details:

The FH26W-13S-0.3SHW(60) connector features a robust housing material suitable for reflow soldering processes. Its low profile design allows for integration into slim electronic devices. The connector's secure locking mechanism provides tactile feedback, confirming that the FFC is properly inserted and locked in place. This connector meets industry standards for electrical and mechanical performance, ensuring a high-quality and reliable connection for various compact electronic applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
0.5MM PITCH - 20 POS - VERTICAL / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $0.3107
JAE Electronics
CONN FPC BOTTOM 96POS 0.50MM R/A / 96 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC VERT 8POS 1MM SMD / 8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
Amphenol
CONN FFC BOTTOM 4POS 1.00MM R/A / 4 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.5266
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
I-Pex
CABLINE-VS RECEPTACLE 40P / 40 Position FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $1.0110
Hirose Electric Co Ltd
CONN FFC BOTTOM 28POS 0.50MM R/A / 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7668
AVX Corp/Kyocera Corp
FPC 1.0MM / 12 Position FFC, FPC Connector 0.039" (1.00mm)
Lowest to $1.3063
Amphenol
CONN FFC TOP 39POS 0.30MM R/A / 39 Position FFC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1641 $50.0505
745+ $0.1347 $100.3515
1,150+ $0.1305 $150.0750
1,585+ $0.1263 $200.1855
2,050+ $0.1220 $250.1000
2,745+ $0.1094 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,960 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess