EN
  • EN
  • DE

FX10A-80S/8-SV(91)

Part No FX10A-80S/8-SV(91)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors
Description CONN RCPT 80POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Hirose Electric Co Ltd
Category Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Part Status Part Status
Connector Type Receptacle, Center Strip Contacts
Pitch 0.020" (0.50mm)
Mounting Type Surface Mount
Features Board Guide, Ground Plate, Solder Retention
Contact Finish Gold
Contact Finish Thickness 4.00µin (0.100µm)
Mated Stacking Heights 4mm, 5mm
Win Source Part Number WS1305391-FX10A-80S/8-SV(91)
Ultra Librarian 3D Model Ultra Librarian FX10A-80S/8-SV(91) CAD Model

Description

80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

You May Also Be Interested in

ERNI Electronics
Through Hole Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Lowest to $27.6493
ERNI Electronics
-55℃~+125℃ 2 2.54mm Right Angle Through Hole,Right Angle,P=2.54mm Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Need more? Email Us
Molex, LLC
53309-2070 Molex Board to Board & Mezzanine Connectors 0.8 BtB Wafer Assy R RA 20Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
53748-0708 Molex Board to Board & Mezzanine Connectors 70CKT PLUG SMT DR VERTICAL datasheet, inventory, & pricing.
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
75P Surface Mount, Right Angle SMD Centronics Connectors RoHS
Lowest to $0.9168
Molex, LLC
52465-3070 Molex Board to Board & Mezzanine Connectors 0.8 BtB Hsg Assy SMT SMT 30Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $1.1642
Foxconn Optical Interconnect Technology, Inc.
-55℃~+85℃ 314P SMD Pluggable Connector Assemblies RoHS
Lowest to $3.3471
Molex, LLC
53309-3071 Molex Board to Board & Mezzanine Connectors 0.8 BtB WaferAssy RA SMT 30Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $2.6195
Foxconn Optical Interconnect Technology, Inc.
220 Position Board to Board Connector Surface Mount,P=0.5mm
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess