EN
  • EN
  • DE

FX15S-31S-0.5SH

Part No FX15S-31S-0.5SH
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors
Description 1mm Pitch Wire-to-Board Connectors supporting LVDS signal
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Series FX15
Packaging Reel - TR
Connector Style Receptacle
Connector Type Multi-Purpose
Number of Positions 31
Mounting Surface Mount, Right Angle
Termination Solder
Contact Finish Gold
Win Source Part Number 1176205-FX15S-31S-0.5SH
Manufacturer Homepage www.hirose-connectors.com
Popularity Medium
Supply and Demand Status Limited
Family Name FX15
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian FX15S-31S-0.5SH CAD Model

Description

The Hirose Electric Co Ltd FX15S-31S-0.5SH is a multi-purpose connector with solder termination.

  • Positions: 31
  • Series: FX15
  • Plating: Gold Plated
  • Mounting: Surface Mount, Right Angle
  • Availability: Open Market
  • Supply and Demand: Limited
  • Quantity per Package: 1k pcs

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 41P R/A SMD
Lowest to $4.6150
Samtec Inc.
CONN SKT 8PAIR SMD GOLD RA
Lowest to $14.3971
TE Connectivity
CONN QSFP CAGE 1X3 PRESS-FIT R/A
Lowest to $81.2219
TE Connectivity
CONN SFP+ CAGE 1X6 PRESS-FIT R/A
Lowest to $15.7807
Amphenol
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $0.9605
Amphenol
SFP+ 1X2 CAGE
Need more? Email Us
Amphenol
CONN SFP RCPT 20POS SLD R/A SMD
Lowest to $2.3963
Samtec Inc.
CONN SKT 16PAIR SMD GOLD RA
Lowest to $17.8360
Samtec Inc.
ACCELERATE SLIM SOCKET RIGHT-ANG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0429 $62.5740
135+ $0.8558 $115.5330
210+ $0.8290 $174.0900
290+ $0.8023 $232.6670
375+ $0.7755 $290.8125
500+ $0.6953 $347.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,054 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess