EN
  • EN
  • DE

FX16-31S-0.5SH(30)

Part No FX16-31S-0.5SH(30)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connector Assemblies
Description CONN MULTI-PURP RCPT 31P R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Connector Style Receptacle
Connector Type Multi-Purpose
Number of Positions 31
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1614289-FX16-31S-0.5SH(30)
Ultra Librarian 3D Model Ultra Librarian FX16-31S-0.5SH(30) CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SFP RCPT 20POS SLD R/A SMD
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Lowest to $25.4137
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4POS R/A SMD
Need more? Email Us
Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Need more? Email Us
TE Connectivity
CONN QSFP+ RCP W/CAGE 1X2 76P RA
Need more? Email Us
TE Connectivity
CONN XFP CAGE PRESS-FIT R/A
Need more? Email Us
JAE Electronics
CONN MULTI-PURP PLUG 30P SLD STR
Need more? Email Us
AVX Corp/Kyocera Corp
CONN MULTI-PURP PLUG 19P SLD SMD
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE W/HSINK PRESS RA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess