EN
  • EN
  • DE

M4-64/32-7JC-10JI

Part No M4-64/32-7JC-10JI
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073980-M4-64/32-7JC-10JI
Categories OEM Parts(M-N)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M4-64/32-7JC-10JI CAD Model

Description

The M4-64/32-7JC-10JI is a Complex Programmable Logic Device (CPLD) from Lattice Semiconductor's ispLSI 2000 family. It is designed to provide flexible and high-performance solutions for a variety of digital logic applications. This device integrates a significant amount of logic into a single chip, reducing board space and increasing system reliability.

Applications:

  • Industrial control systems: Implementing custom control logic.
  • Data acquisition systems: Handling data routing and processing.
  • Networking equipment: Implementing custom protocol handling.
  • Test and measurement equipment: Providing custom logic functions for signal processing.
  • Embedded systems: Implementing custom peripherals and interfaces.

Features:

  • 64 Macrocells: Enables complex logic implementation.
  • 32 I/O Pins: Provides interface for input and output signals.
  • 7ns Propagation Delay: Ensures fast signal processing.
  • Programmable Interconnect Array (PIA): Offers flexible routing between macrocells.
  • Electrically Erasable and Reprogrammable: Allows for easy design modifications and updates.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • 10V Operating Voltage: Standard voltage for compatibility.

Benefits:

  • Design Flexibility: Programmable nature allows for rapid design changes and customization.
  • Reduced Board Space: Integration minimizes the number of components required.
  • Faster Time to Market: Rapid prototyping and easy reprogramming accelerate development.
  • High Performance: Fast propagation delays enable high-speed operation.
  • Cost Effective: Integration reduces component count and simplifies board layout, lowering overall system cost.

The M4-64/32-7JC-10JI typically comes in a PLCC (Plastic Leaded Chip Carrier) package, which allows for easy integration on printed circuit boards. The device uses CMOS technology to ensure low power consumption and high noise immunity. The PIA enables designers to customize the internal routing and optimize the performance of their designs. It is supported by Lattice Semiconductor's development tools, providing a complete environment for design entry, simulation, and programming, making it a versatile choice for digital logic designers.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess