EN
  • EN
  • DE
  • IT

HR10A-10P-12S(73)

Part No HR10A-10P-12S(73)
Manufacturer Hirose Electric Co Ltd
Catalog Circular Connectors - Assemblies
Description CONN PLUG FMALE 12P SOLDER CUP / 12 Position Circular Connector Plug, Female Sockets Solder Cup
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Manufacturer Hirose Electric Co Ltd
Packaging Bulk
Connector Type Plug, Female Sockets
Number of Positions 12
Shell Size - Insert 10
Mounting Free Hanging (In-Line)
Termination Solder Cup
Fastening Type Push-Pull
Orientation Keyed
Primary Material Metal
Shell Material Zinc Alloy
Shell Finish Nickel
Contact Finish - Mating Silver
Color Silver
Material Flammability Rating UL94 V-0
Features Backshell, Clamp, Strain Relief
Shielding Unshielded
Current Rating (Amps) 2A
Voltage Rating 100VAC, 140VDC
Temperature Range - Operating -25°C ~ 85°C
Backshell Material, Plating Brass, Nickel
Contact Material Phosphor Bronze
Contact Finish Thickness - Mating 78.7µin (2.00µm)
Insert Material Polyamide (PA), Nylon
Base Product Number HR10
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Other Part Number *HR10A-10P-12S(73),HR1623,HR10A10P12S73,110-0402-0-73
Standard Package 20
Win Source Part Number 1334474-HR10A-10P-12S(73)
Ultra Librarian 3D Model Ultra Librarian HR10A-10P-12S(73) CAD Model

Description

The HR10A-10P-12S(73) is a high-quality circular connector assembly manufactured by Hirose Electric Co. Ltd. These connectors are designed for reliable signal and power transmission in various industrial and electronic applications. The (73) likely refers to a specific manufacturing date code or internal identifier.

Applications

  • Industrial Automation Equipment
  • Medical Devices
  • Test and Measurement Instruments
  • Robotics
  • Broadcast Equipment

Features

  • Circular Connector Design
  • 10 Contacts
  • Solder Termination
  • Rugged Construction
  • Shielded

Benefits

  • Provides a secure and reliable connection
  • Offers high signal integrity
  • Facilitates easy assembly and disassembly
  • Withstands harsh environmental conditions
  • Reduces electromagnetic interference

Additional Details

The HR10A series from Hirose Electric is known for its compact size and robust performance. The 10P in the part number indicates that this connector features 10 pins. The 12S signifies that this is a socket (female connector). The solder termination provides a strong and reliable electrical connection. The rugged construction ensures that the connector can withstand vibration, shock, and temperature variations. Shielding is incorporated to minimize electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring signal integrity in noisy environments.

You May Also Be Interested in

Conxall/Switchcraft
CONN RCPT MALE 2P GOLD SLDR CUP
Need more? Email Us
Amphenol PCD
LUMINUS 3C SZ 20 RECEPT LC
Need more? Email Us
LEMO
CONN RCPT FMALE 5POS GOLD SOLDER
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 12P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 6POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 6P GOLD SLDR CUP
Lowest to $27.4718
Amphenol Commercial Products
CONNECTOR
Lowest to $27.4718
Phoenix Contact
CONN MALE INSERT 5POS SOLDER
Need more? Email Us
Neutrik
NC4MDM3-H-BAG Fiber Optic Connec
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess