EN
  • EN
  • DE

KQ13L-4R

Part No KQ13L-4R
Manufacturer Hirose Electric Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826966-KQ13L-4R
Ultra Librarian 3D Model Ultra Librarian KQ13L-4R CAD Model

Description

The KQ13L-4R is a type of connector manufactured by Hirose Electric Co. Ltd. This connector is designed for board-to-cable connections and is typically used in applications requiring a reliable and secure electrical connection. The 'KQ' series are known for their robust design and are suitable for various industrial and commercial applications.

Applications

  • Industrial Equipment: Used for connecting various components within industrial machinery and control systems.
  • Medical Devices: Employed in medical equipment where reliable and secure connections are critical.
  • Testing and Measurement Equipment: Utilized in test instruments and measurement devices for signal and power connections.
  • Communication Equipment: Used in telecommunications and data communication devices.
  • Robotics: Integrated into robotic systems for power and signal transmission.

Features

  • Secure Locking Mechanism: Ensures a reliable connection even in environments with vibration.
  • Compact Design: Space-saving design allows for use in densely populated circuit boards.
  • Durable Construction: Built with high-quality materials to withstand harsh environmental conditions.
  • Easy Installation: Designed for quick and easy assembly and disassembly.
  • High Contact Reliability: Provides a stable and consistent electrical connection.

Benefits

  • Reliable Connection: Minimizes downtime and ensures consistent performance.
  • Space Efficiency: Allows for more compact designs in electronic devices.
  • Long Service Life: Reduces the need for frequent replacements.
  • Simplified Maintenance: Facilitates easy maintenance and repair of equipment.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.

Additional Details

The KQ13L-4R typically features a specific number of contacts (check datasheet), a voltage rating (e.g., 100V, 250V), and a current rating (e.g., 1A, 3A) depending on the specific configuration. The connector housing is often made of a durable plastic material, and the contacts are usually gold-plated to ensure good conductivity and corrosion resistance. It is important to consult the Hirose Electric datasheet for the KQ13L-4R to determine the exact specifications, including mating compatibility, wire gauge, and operating temperature range.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess