EN
  • EN
  • DE

SW20-RC1(01)

Part No SW20-RC1(01)
Manufacturer Hirose Electric Co Ltd
Catalog Fiber Optic Connectors - Accessories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Fiber Optic Connectors - Accessories
Mfr Hirose Electric Co Ltd
Series SW20
Package Bag
Accessory Type Dust Cap
For Use With/Related Products SW20 Receptacles
Ingress Protection IP67 - Dust Tight, Waterproof
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SW20
Other Names Q6338484,SW20-RC1(01),*SW20-RC1(01),-SW20-RC1(01),717-5501-2-01,H124433,*SW20-RC1(01)
Standard Package 10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1294074-SW20-RC1(01)
Ultra Librarian 3D Model Ultra Librarian SW20-RC1(01) CAD Model

Description

The Hirose Electric Co Ltd SW20 Dust Cap is an accessory type fiber optic connector that comes in a bag package with 10 standard packages.

  • Accessory Type: Dust Cap
  • Package: Bag
  • Standard Packages: 10
  • Designed For: SW20 Receptacles
  • Series: SW20
  • Ingress Protection: IP67 (Dust Tight and Waterproof)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8538.90.8180

You May Also Be Interested in

Weidmuller
IE-PS-V14M-2SC-POF
Need more? Email Us
Weidmuller
IE-PS-SCRJ1-POF
Need more? Email Us
Broadcom Limited
CRIMP RING FOR HFBR 1=1000PCS
Lowest to $0.5047
Glenair, Inc.
BACKSHELL
Need more? Email Us
Phoenix Contact
PANEL MNT FRAME FOR SCRJ DUPLEX
Need more? Email Us
TE Connectivity
STRAIN RELIEF FOR FC/SC CONN
Need more? Email Us
Glenair, Inc.
BACKSHELL
Need more? Email Us
TE Connectivity
PLUG MODULE CARD MT V66.1
Need more? Email Us
Hirose Electric Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess