EN
  • EN
  • DE

2SC1214

Part No 2SC1214
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Silicon NPN Epitaxial Low frequency amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1125102-2SC1214
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1214 CAD Model

Description

The 2SC1214 is an NPN silicon epitaxial transistor manufactured by Hitachi, Ltd. It's primarily designed for amplifier and switching applications. Known for its relatively high gain and low noise characteristics, this transistor is commonly used in audio amplifiers, signal processing circuits, and various switching applications.

Applications:

  • Audio amplifiers: Used in preamplifier and amplifier stages to enhance audio signals.
  • Signal processing circuits: Employed in various signal manipulation and conditioning applications.
  • Switching circuits: Used as a switching element in various electronic circuits.
  • Oscillators: Used to build oscillator circuits.
  • Mixer Circuits: Employed in applications that require mixing two or more signals

Features:

  • NPN silicon transistor: Bipolar junction transistor with NPN polarity.
  • Epitaxial planar construction: Provides good reliability and performance.
  • High current gain (hFE): Offers good amplification capability.
  • Low noise figure: Minimizes noise in sensitive amplifier applications.
  • High collector current: Relatively high current rating.
  • TO-92 Package: Through hole package for easy mounting.

Benefits:

  • Improved signal quality: Enhances audio signals with minimal distortion and noise.
  • Reliable performance: Provides stable and consistent operation.
  • Easy to use: Simple to integrate into electronic circuits.
  • Versatile application: Suitable for various amplification and switching tasks.
  • Cost-effective solution: Offers good value for general-purpose applications.
  • Good Frequency Response: Can be used in high-frequency applications

Additional Details:

The 2SC1214 transistor typically features a collector-emitter voltage (VCEO) rating of 50V, a collector current (IC) rating of 150mA, and a power dissipation (PD) rating of 250mW. The current gain (hFE) typically ranges from 100 to 400, depending on the specific operating conditions. Available in the TO-92 package. It's important to consult the official datasheet for detailed specifications, application guidelines and pinout information. Bias resistor selection is crucial for proper performance. This part is also considered obsolete.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6228 $64.9120
90+ $1.3317 $119.8530
135+ $1.2901 $174.1635
190+ $1.2486 $237.2340
240+ $1.2070 $289.6800
325+ $1.0822 $351.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess